Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102R22-21P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R22-21P
MIL Spec Connector - MIL-DTL 5015, I MS3102R22-21P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 22, 3 Position, Box; Military Specification Amphenol Industrial - 96J8366 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 3 Position, Box; Military Specification Amphenol Industrial
96J8366
Circular Connector, Receptacle, Size 22, 3 Position, Box; Military Specification Amphenol Industrial 96J8366
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3102R22-21P 96J8366
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 22, 3 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Headers, Plugs and Sockets - 1920-1326-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details