Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102R20-14P

Description
ER 5C 3#12 2#8 PIN RECP BOX
Request a Quote
Description
ER 5C 3#12 2#8 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102R20-14P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 3#12 2#8 PIN RECP BOX

ER 5C 3#12 2#8 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R20-14P
MIL Spec Connector - MIL-DTL 5015, I MS3102R20-14P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 20, 5 Position, Box; Military Specification Amphenol Industrial - 96J8331 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 5 Position, Box; Military Specification Amphenol Industrial
96J8331
Circular Connector, Receptacle, Size 20, 5 Position, Box; Military Specification Amphenol Industrial 96J8331
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 5 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 5 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102R20-14P MS3102R20-14P 96J8331
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 20, 5 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers