Amphenol Industrial Circular Connector, Receptacle, Size 18, 7 Position, Box; Military Specification Amphenol Industrial MS3102R18-9PW

Description
ER 7C 5#16 2#12 PIN RECP
Request a Quote
Description
ER 7C 5#16 2#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102R18-9PW - PEI-Genesis
Philadelphia, PA, United States
ER 7C 5#16 2#12 PIN RECP

ER 7C 5#16 2#12 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 18, 7 Position, Box; Military Specification Amphenol Industrial - 81K3488 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 7 Position, Box; Military Specification Amphenol Industrial
81K3488
Circular Connector, Receptacle, Size 18, 7 Position, Box; Military Specification Amphenol Industrial 81K3488
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 7 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 7 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Insert Rotation:WRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102R18-9PW 81K3488
Product Name Circular Connector, Receptacle, Size 18, 7 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Compact and miniature connector for extreme conditions - OPTIMA D Series - LEMO USA, Inc.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details