Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102R18-9P

Description
ER 7C 5#16 2#12 PIN RECP BOX
Request a Quote
Description
ER 7C 5#16 2#12 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102R18-9P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 5#16 2#12 PIN RECP BOX

ER 7C 5#16 2#12 PIN RECP BOX

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3102R18-9P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R18-9P
MIL Spec Connector - MIL-DTL 5015, I MS3102R18-9P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 18, 7 Position, Box; Military Specification Amphenol Industrial - 96J8329 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 7 Position, Box; Military Specification Amphenol Industrial
96J8329
Circular Connector, Receptacle, Size 18, 7 Position, Box; Military Specification Amphenol Industrial 96J8329
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 7 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 7 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102R18-9P MS3102R18-9P 96J8329
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 18, 7 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3218-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 2923B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
LOC Female, Weatherproof Crimp Sleeve, RG174/U - SALE-8932 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details