Amphenol Industrial Circular Connector Assemblies MS3102R16-9P

Description
MIL-5015 MS/AC THREADED RECEPT
Request a Quote Datasheet
Description
MIL-5015 MS/AC THREADED RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3102R16-9P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3102R16-9P-ND
Circular Connector Assemblies 1178-MS3102R16-9P-ND
MIL-5015 MS/AC THREADED RECEPT

MIL-5015 MS/AC THREADED RECEPT

Buy Now Datasheet
 - Amphenol MS3102R16-9P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 2#12 2#16 PIN RECP BOX

ER 4C 2#12 2#16 PIN RECP BOX

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3102R16-9P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R16-9P
MIL Spec Connector - MIL-DTL 5015, I MS3102R16-9P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 16, 4 Position, Box; Military Specification Amphenol Industrial - 96J8303 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 4 Position, Box; Military Specification Amphenol Industrial
96J8303
Circular Connector, Receptacle, Size 16, 4 Position, Box; Military Specification Amphenol Industrial 96J8303
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 4 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 4 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3102R16-9P-ND Amphenol MS3102R16-9P MS3102R16-9P 96J8303
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 16, 4 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Circular Connector Assemblies - 1920-CNF08-S3SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
2 suppliers