Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102R16-13S

Description
ER 2C 2#12 SKT RECP BOX
Request a Quote
Description
ER 2C 2#12 SKT RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102R16-13S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#12 SKT RECP BOX

ER 2C 2#12 SKT RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R16-13S
MIL Spec Connector - MIL-DTL 5015, I MS3102R16-13S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 16, 2 Position, Box; Military Specification Amphenol Industrial - 96J8301 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 2 Position, Box; Military Specification Amphenol Industrial
96J8301
Circular Connector, Receptacle, Size 16, 2 Position, Box; Military Specification Amphenol Industrial 96J8301
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 2 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 2 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102R16-13S MS3102R16-13S 96J8301
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 16, 2 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details