Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102R16-10SX

Description
ER 3C 3#12 SKT RECP BOX
Request a Quote
Description
ER 3C 3#12 SKT RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102R16-10SX - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#12 SKT RECP BOX

ER 3C 3#12 SKT RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R16-10SX
MIL Spec Connector - MIL-DTL 5015, I MS3102R16-10SX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 16, 3 Position, Box; Military Specification Amphenol Industrial - 96J8294 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 3 Position, Box; Military Specification Amphenol Industrial
96J8294
Circular Connector, Receptacle, Size 16, 3 Position, Box; Military Specification Amphenol Industrial 96J8294
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 3 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 3 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102R16-10SX MS3102R16-10SX 96J8294
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 16, 3 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details