Amphenol Industrial Circular Connector Assemblies MS3102R14S-2S

Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3102R14S-2S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3102R14S-2S-ND
Circular Connector Assemblies 1178-MS3102R14S-2S-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - Amphenol MS3102R14S-2S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16 SKT RECP BOX

ER 4C 4#16 SKT RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R14S-2S
MIL Spec Connector - MIL-DTL 5015, I MS3102R14S-2S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R14S-2S
MIL Spec Connector - MIL-DTL 5015, I MS3102R14S-2S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Military Specification Amphenol Industrial - 85C4026 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Military Specification Amphenol Industrial
85C4026
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Military Specification Amphenol Industrial 85C4026
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 4 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 4 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site
connector,box receptacle,class r,size 14s,4 #16 solder socket contact - 70009975 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,box receptacle,class r,size 14s,4 #16 solder socket contact
70009975
connector,box receptacle,class r,size 14s,4 #16 solder socket contact 70009975
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. Recommended for new design applications. Environment resistant assembly. Shorter and lighter weight than classes E/F. O ring at the main joint in MS3106R plugs provide a main joint seal.

Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
Recommended for new design applications. Environment resistant assembly. Shorter and lighter weight than classes E/F. O ring at the main joint in MS3106R plugs provide a main joint seal.

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3102R14S-2S-ND Amphenol MS3102R14S-2S MS3102R14S-2S 85C4026 70009975
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 14S, 4 Position, Box; Military Specification Amphenol Industrial connector,box receptacle,class r,size 14s,4 #16 solder socket contact
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Mounting Panel Mount Flanged
Gender Female / Jack
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers