Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3102R14S-2PY

Description
ER 4C 4#16S PIN RECP BOX
Request a Quote
Description
ER 4C 4#16S PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102R14S-2PY - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16S PIN RECP BOX

ER 4C 4#16S PIN RECP BOX

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3102R14S-2PY - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102R14S-2PY
Connectors Mil-Qualified, Circular Body, All MS3102R14S-2PY
5015 R SOLDER BOX MT PIN CONTACTS

5015 R SOLDER BOX MT PIN CONTACTS

Buy Now
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Military Specification Amphenol Industrial - 96J8275 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Military Specification Amphenol Industrial
96J8275
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Military Specification Amphenol Industrial 96J8275
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 4 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 4 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102R14S-2PY MS3102R14S-2PY 96J8275
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector, Receptacle, Size 14S, 4 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-5417/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers