Amphenol Industrial Circular Connector Assemblies MS3102R14S-2P

Description
ER 4C 4#16S PIN RECP BOX
Request a Quote Datasheet
Description
ER 4C 4#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102R14S-2P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16S PIN RECP BOX

ER 4C 4#16S PIN RECP BOX

Buy Now
Circular Connector Assemblies - MS3102R14S-2P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
MS3102R14S-2P-ND
Circular Connector Assemblies MS3102R14S-2P-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
MIL Spec Connector - MIL-DTL 5015, I - MS3102R14S-2P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R14S-2P
MIL Spec Connector - MIL-DTL 5015, I MS3102R14S-2P
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R14S-2P
MIL Spec Connector - MIL-DTL 5015, I MS3102R14S-2P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102R14S-2P
MIL Spec Connector - MIL-DTL 5015, I MS3102R14S-2P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Military Specification Amphenol Industrial - 85C4025 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Military Specification Amphenol Industrial
85C4025
Circular Connector, Receptacle, Size 14S, 4 Position, Box; Military Specification Amphenol Industrial 85C4025
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 4 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 4 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 96J8273 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
96J8273
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 96J8273
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site
connector,metal circ,box mount recept,no bkshl,size 14s,4 #16 solder pin contact - 70143516 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box mount recept,no bkshl,size 14s,4 #16 solder pin contact
70143516
connector,metal circ,box mount recept,no bkshl,size 14s,4 #16 solder pin contact 70143516
Box Mounting Receptacle, Shell Material Aluminum Alloy, Cylinderical Type Connector Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. Recommended for new design applications. Environment resistant assembly. Shorter and lighter weight than classes E/F. O ring at the main joint in MS3106R plugs provide a main joint seal. All components have the standard electrically conductive cadmium plated finish with an olive drab chromate after-treatment for corrosion resistance. Contacts are machined from copper alloy for maximum corrosion resistance, maximum current carrying capacity and low millivolt drop. MIL-C-5015 features threaded couplings and single key⁄keyway polarization, representing maximum simplicity in design. Applications include military ground support equipment, ordnance and shipboard installations.

Box Mounting Receptacle, Shell Material Aluminum Alloy, Cylinderical Type Connector
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
Recommended for new design applications. Environment resistant assembly. Shorter and lighter weight than classes E/F. O ring at the main joint in MS3106R plugs provide a main joint seal.
All components have the standard electrically conductive cadmium plated finish with an olive drab chromate after-treatment for corrosion resistance. Contacts are machined from copper alloy for maximum corrosion resistance, maximum current carrying capacity and low millivolt drop. MIL-C-5015 features threaded couplings and single key⁄keyway polarization, representing maximum simplicity in design. Applications include military ground support equipment, ordnance and shipboard installations.

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102R14S-2P MS3102R14S-2P-ND MS3102R14S-2P 85C4025 70143516
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 14S, 4 Position, Box; Military Specification Amphenol Industrial connector,metal circ,box mount recept,no bkshl,size 14s,4 #16 solder pin contact
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Mounting Panel Mount Flanged
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data