Amphenol Industrial Circular Connector, Receptacle, Size 12S, 2 Position, Box; Military Specification Amphenol Industrial MS3102R12S-3PX

Description
ER 2C 2#16S PIN RECP
Request a Quote
Description
ER 2C 2#16S PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102R12S-3PX - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S PIN RECP

ER 2C 2#16S PIN RECP

Buy Now
Circular Connector, Receptacle, Size 12S, 2 Position, Box; Military Specification Amphenol Industrial - 40M1051 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12S, 2 Position, Box; Military Specification Amphenol Industrial
40M1051
Circular Connector, Receptacle, Size 12S, 2 Position, Box; Military Specification Amphenol Industrial 40M1051
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12S, 2 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12S, 2 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102R12S-3PX 40M1051
Product Name Circular Connector, Receptacle, Size 12S, 2 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - 39-XC5B-5031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers