Amphenol Industrial Circular Conn, Rcpt, Size 22, 8Pos, Box; Military Specification Amphenol Industrial MS3102R-22-23P

Description
CIRCULAR CONN, RCPT, SIZE 22, 8POS, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, SIZE 22, 8POS, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 22, 8Pos, Box; Military Specification Amphenol Industrial - 61H4202 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 22, 8Pos, Box; Military Specification Amphenol Industrial
61H4202
Circular Conn, Rcpt, Size 22, 8Pos, Box; Military Specification Amphenol Industrial 61H4202
CIRCULAR CONN, RCPT, SIZE 22, 8POS, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 22, 8POS, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61H4202
Product Name Circular Conn, Rcpt, Size 22, 8Pos, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data