Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102E40-9S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3102E40-9S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E40-9S
MIL Spec Connector - MIL-DTL 5015, I MS3102E40-9S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E40-9S
MIL Spec Connector - MIL-DTL 5015, I MS3102E40-9S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 40, 47 Position, Box; Military Specification Amphenol Industrial - 30K6406 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 40, 47 Position, Box; Military Specification Amphenol Industrial
30K6406
Circular Connector, Receptacle, Size 40, 47 Position, Box; Military Specification Amphenol Industrial 30K6406
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 47 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 47 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3102E40-9S 30K6406
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 40, 47 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details