Amphenol Industrial Circular Connector, Receptacle, Size 36, 47 Position, Box; Military Specification Amphenol Industrial MS3102E36-8PZ

Description
ER 47C 46#16 1#12 PIN RECP BOX
Request a Quote
Description
ER 47C 46#16 1#12 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102E36-8PZ - PEI-Genesis
Philadelphia, PA, United States
ER 47C 46#16 1#12 PIN RECP BOX

ER 47C 46#16 1#12 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 36, 47 Position, Box; Military Specification Amphenol Industrial - 96J8260 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 47 Position, Box; Military Specification Amphenol Industrial
96J8260
Circular Connector, Receptacle, Size 36, 47 Position, Box; Military Specification Amphenol Industrial 96J8260
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 47 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 47 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102E36-8PZ 96J8260
Product Name Circular Connector, Receptacle, Size 36, 47 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2000-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers