Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3102E36-6P

Description
ER 6C 4#4 2#0 PIN RECP BOX
Request a Quote
Description
ER 6C 4#4 2#0 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102E36-6P - PEI-Genesis
Philadelphia, PA, United States
ER 6C 4#4 2#0 PIN RECP BOX

ER 6C 4#4 2#0 PIN RECP BOX

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3102E36-6P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102E36-6P
Connectors Mil-Qualified, Circular Body, All MS3102E36-6P
5015 E Solder Box Mt. Recp. Pin Contacts

5015 E Solder Box Mt. Recp. Pin Contacts

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E36-6P
MIL Spec Connector - MIL-DTL 5015, I MS3102E36-6P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E36-6P
MIL Spec Connector - MIL-DTL 5015, I MS3102E36-6P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E36-6P
MIL Spec Connector - MIL-DTL 5015, I MS3102E36-6P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 36, 6 Position, Box; Military Specification Amphenol Industrial - 85H0484 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 6 Position, Box; Military Specification Amphenol Industrial
85H0484
Circular Connector, Receptacle, Size 36, 6 Position, Box; Military Specification Amphenol Industrial 85H0484
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 6 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 6 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102E36-6P MS3102E36-6P MS3102E36-6P 85H0484
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 36, 6 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2314101-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Din Rail, Channel - 2946-2000-5377/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Coaxial Adapters - CC-A-185292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
TNC Male Connector - 8904 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details