Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3102E32-6P

Description
ER 23C 16 12 8 4 PIN RECP BOX
Request a Quote
Description
ER 23C 16 12 8 4 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102E32-6P - PEI-Genesis
Philadelphia, PA, United States
ER 23C 16 12 8 4 PIN RECP BOX

ER 23C 16 12 8 4 PIN RECP BOX

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3102E32-6P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102E32-6P
Connectors Mil-Qualified, Circular Body, All MS3102E32-6P
5015 E Solder Box Mt. Recp. Pin Contacts

5015 E Solder Box Mt. Recp. Pin Contacts

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E32-6P
MIL Spec Connector - MIL-DTL 5015, I MS3102E32-6P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E32-6P
MIL Spec Connector - MIL-DTL 5015, I MS3102E32-6P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 23C 16 12 8 4 PIN RECP BOX

ER 23C 16 12 8 4 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 32, 23 Position, Box; Military Specification Amphenol Industrial - 96J8241 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 23 Position, Box; Military Specification Amphenol Industrial
96J8241
Circular Connector, Receptacle, Size 32, 23 Position, Box; Military Specification Amphenol Industrial 96J8241
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 23 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 23 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102E32-6P MS3102E32-6P MS3102E32-6P MS3102E32-6P 96J8241
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 32, 23 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 1508-097-0037-16TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details