Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102E28-22SW

Description
ER 6C 3#16 3#4 SKT RECP BOX
Request a Quote
Description
ER 6C 3#16 3#4 SKT RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102E28-22SW - PEI-Genesis
Philadelphia, PA, United States
ER 6C 3#16 3#4 SKT RECP BOX

ER 6C 3#16 3#4 SKT RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E28-22SW
MIL Spec Connector - MIL-DTL 5015, I MS3102E28-22SW
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E28-22SW
MIL Spec Connector - MIL-DTL 5015, I MS3102E28-22SW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 28, 6 Position, Box; Military Specification Amphenol Industrial - 96J8216 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 6 Position, Box; Military Specification Amphenol Industrial
96J8216
Circular Connector, Receptacle, Size 28, 6 Position, Box; Military Specification Amphenol Industrial 96J8216
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 6 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 6 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102E28-22SW MS3102E28-22SW 96J8216
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 28, 6 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
D-Sub Connector Assemblies - 2262-A54200-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Standard Circular Connectors - 1-1589060-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details