Amphenol Industrial Circular Connector Assemblies MS3102E24-9P

Description
2 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3102E24-9P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102E24-9P-ND
Circular Connector Assemblies 339-MS3102E24-9P-ND
2 Position Circular Connector Receptacle, Male Pins Solder Cup

2 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3102E24-9P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102E24-9P
Connectors Mil-Qualified, Circular Body, All MS3102E24-9P
CONNECT SOLDER BOX MT RCPT

CONNECT SOLDER BOX MT RCPT

Buy Now
 - Amphenol MS3102E24-9P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#4 PIN RECP

ER 2C 2#4 PIN RECP

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3102E24-9P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E24-9P
MIL Spec Connector - MIL-DTL 5015, I MS3102E24-9P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E24-9P
MIL Spec Connector - MIL-DTL 5015, I MS3102E24-9P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 24, 2 Position, Box; Military Specification Amphenol Industrial - 96J8193 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 2 Position, Box; Military Specification Amphenol Industrial
96J8193
Circular Connector, Receptacle, Size 24, 2 Position, Box; Military Specification Amphenol Industrial 96J8193
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 2 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 2 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Rcpt, 24-9, Solder; Military Specification Amphenol Industrial - 76J2307 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 24-9, Solder; Military Specification Amphenol Industrial
76J2307
Mil Spec Cir Conn, Rcpt, 24-9, Solder; Military Specification Amphenol Industrial 76J2307
MIL SPEC CIR CONN, RCPT, 24-9, SOLDER; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, RCPT, 24-9, SOLDER; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3102E24-9P-ND MS3102E24-9P Amphenol MS3102E24-9P MS3102E24-9P 96J8193 76J2307
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 24, 2 Position, Box; Military Specification Amphenol Industrial Mil Spec Cir Conn, Rcpt, 24-9, Solder; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Specs
Connector Type Military Connector
View Details