Amphenol Industrial Circular Connector, Receptacle, Size 24, 28 Position, Box; Military Specification Amphenol Industrial MS3102E24-96S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 28 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 28 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 24, 28 Position, Box; Military Specification Amphenol Industrial - 96J8195 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 28 Position, Box; Military Specification Amphenol Industrial
96J8195
Circular Connector, Receptacle, Size 24, 28 Position, Box; Military Specification Amphenol Industrial 96J8195
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 28 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 28 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J8195
Product Name Circular Connector, Receptacle, Size 24, 28 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data