Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted MS3102E24-67S

Description
5015 BOX MT RECPT CAD OD SKT,19#12 SOLDER
Request a Quote
Description
5015 BOX MT RECPT CAD OD SKT,19#12 SOLDER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - MS3102E24-67S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
MS3102E24-67S
Connectors Circlr,Industrial,Metal,Assembld/Kitted MS3102E24-67S
5015 BOX MT RECPT CAD OD SKT,19#12 SOLDER

5015 BOX MT RECPT CAD OD SKT,19#12 SOLDER

Buy Now
Circular Connector, Receptacle, Size 24, 19 Position, Box; Military Specification Amphenol Industrial - 96J8190 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 19 Position, Box; Military Specification Amphenol Industrial
96J8190
Circular Connector, Receptacle, Size 24, 19 Position, Box; Military Specification Amphenol Industrial 96J8190
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 19 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 19 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3102E24-67S 96J8190
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector, Receptacle, Size 24, 19 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details