Amphenol Industrial Circular Connector, Receptacle, Size 24, 19 Position, Box; Military Specification Amphenol Industrial MS3102E24-67P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 19 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 19 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 24, 19 Position, Box; Military Specification Amphenol Industrial - 96J8189 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 19 Position, Box; Military Specification Amphenol Industrial
96J8189
Circular Connector, Receptacle, Size 24, 19 Position, Box; Military Specification Amphenol Industrial 96J8189
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 19 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 19 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J8189
Product Name Circular Connector, Receptacle, Size 24, 19 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
D-Subminiature - DCM21WA4S400N - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Termination Solder Tail
Mounting Without Accessory
View Details
3 suppliers
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Specs
Connector Type Military Connector
View Details