Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3102E24-22PY

Description
ER 4C 4#8 PIN RECP BOX
Request a Quote
Description
ER 4C 4#8 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102E24-22PY - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 PIN RECP BOX

ER 4C 4#8 PIN RECP BOX

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3102E24-22PY - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102E24-22PY
Connectors Mil-Qualified, Circular Body, All MS3102E24-22PY
5015 E Solder Box Mt. Recp. Pin Contacts

5015 E Solder Box Mt. Recp. Pin Contacts

Buy Now
Swedesboro, NJ, United States
ER 4C 4#8 PIN RECP BOX

ER 4C 4#8 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 24, 4 Position, Box; Military Specification Amphenol Industrial - 96J8186 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 4 Position, Box; Military Specification Amphenol Industrial
96J8186
Circular Connector, Receptacle, Size 24, 4 Position, Box; Military Specification Amphenol Industrial 96J8186
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:YRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:YRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102E24-22PY MS3102E24-22PY MS3102E24-22PY 96J8186
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector, Receptacle, Size 24, 4 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1879-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5311/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers