Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3102E22-9P

Description
5015 E Solder Box Mt. Recp. Pin Contacts
Request a Quote Datasheet
Description
5015 E Solder Box Mt. Recp. Pin Contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3102E22-9P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102E22-9P
Connectors Mil-Qualified, Circular Body, All MS3102E22-9P
5015 E Solder Box Mt. Recp. Pin Contacts

5015 E Solder Box Mt. Recp. Pin Contacts

Buy Now
Swedesboro, NJ, United States
ER 3C 3#12 PIN RECP BOX

ER 3C 3#12 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E22-9P
MIL Spec Connector - MIL-DTL 5015, I MS3102E22-9P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E22-9P
MIL Spec Connector - MIL-DTL 5015, I MS3102E22-9P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-MS3102E22-9P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102E22-9P-ND
Circular Connector Assemblies 339-MS3102E22-9P-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - Amphenol MS3102E22-9P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#12 PIN RECP BOX

ER 3C 3#12 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 22, 3 Position, Box; Military Specification Amphenol Industrial - 96J8179 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 3 Position, Box; Military Specification Amphenol Industrial
96J8179
Circular Connector, Receptacle, Size 22, 3 Position, Box; Military Specification Amphenol Industrial 96J8179
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102E22-9P MS3102E22-9P MS3102E22-9P 339-MS3102E22-9P-ND Amphenol MS3102E22-9P 96J8179
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector, Receptacle, Size 22, 3 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
BrightConnX™ Rugged MRD - MRDBF08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Specs
Connector Type Military Connector
View Details