Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102E22-7S

Description
ER 1C 1#0 SKT RECP
Request a Quote
Description
ER 1C 1#0 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102E22-7S - PEI-Genesis
Philadelphia, PA, United States
ER 1C 1#0 SKT RECP

ER 1C 1#0 SKT RECP

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3102E22-7S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E22-7S
MIL Spec Connector - MIL-DTL 5015, I MS3102E22-7S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E22-7S
MIL Spec Connector - MIL-DTL 5015, I MS3102E22-7S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 22, 1 Position, Box; Military Specification Amphenol Industrial - 96J8176 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 1 Position, Box; Military Specification Amphenol Industrial
96J8176
Circular Connector, Receptacle, Size 22, 1 Position, Box; Military Specification Amphenol Industrial 96J8176
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 1 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 1 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102E22-7S MS3102E22-7S 96J8176
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 22, 1 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details