Amphenol Industrial Circular Connector, Receptacle, Size 22, 3 Position, Box; Military Specification Amphenol Industrial MS3102E22-2P W/P CAP

Description
ER 3C 3#8 PIN RECP BOX
Request a Quote
Description
ER 3C 3#8 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ER 3C 3#8 PIN RECP BOX

ER 3C 3#8 PIN RECP BOX

Buy Now
 - Amphenol MS3102E22-2P W/P CAP - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#8 PIN RECP BOX

ER 3C 3#8 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 22, 3 Position, Box; Military Specification Amphenol Industrial - 40M1040 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 3 Position, Box; Military Specification Amphenol Industrial
40M1040
Circular Connector, Receptacle, Size 22, 3 Position, Box; Military Specification Amphenol Industrial 40M1040
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 3 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102E22-2P W/P CAP Amphenol MS3102E22-2P W/P CAP 40M1040
Product Name Circular Connector, Receptacle, Size 22, 3 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1882-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers