4 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECTOR
ER 4C 4#8 PIN RECP BOX
MIL-5015 MS/AC THREADED
ER 4C 4#8 PIN RECP BOX
Amphenol Industrial MS3102E22-22P
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 4 POSITION, BOX; Military Specification:MIL-DT
MS3102E Series Box Mounting Receptacle, Copper Alloy Body Material
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
MS Class F connectors satisfy all the performance requirements of MIL-DTL-5015. Class E, environmental is also produced, but is no longer listed on the qualified products listing (QPL). These connectors are recommended for conditions where vibration, moisture, pressure and⁄or temperature are extreme. Strain relief is supplied on most shell sizes.
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AMS3102E-22-22P-ND | MS3102E22-22P | MS3102E22-22P | Amphenol MS3102E22-22P | 2004732 | 34H5283 | 70009925 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Mil Spec Circular Connectors | Circular Connector, Receptacle, Size 22, 4 Position, Box; Military Specification Amphenol Industrial | CONNECTOR,MILSPEC BOX RECEPTACLE,CLASS E,SIZE 22,4#8 SOLDER PIN CONTACT,OLIVE | ||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||
| Mounting | Panel Mount | Flanged | |||||
| Gender | Female / Jack | Male / Plug; Female / Jack | |||||
| Geometry | Straight; Straight | Straight | |||||
| Coupling | Quick coupling threaded | Threaded |