Amphenol Industrial Circular Connector Assemblies MS3102E22-1P

Description
ER 2C 2#8 PIN RECP BOX
Request a Quote Datasheet
Description
ER 2C 2#8 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102E22-1P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#8 PIN RECP BOX

ER 2C 2#8 PIN RECP BOX

Buy Now
Circular Connector Assemblies - 339-MS3102E22-1P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102E22-1P-ND
Circular Connector Assemblies 339-MS3102E22-1P-ND
2 Position Circular Connector Receptacle, Male Pins Solder Cup

2 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E22-1P
MIL Spec Connector - MIL-DTL 5015, I MS3102E22-1P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E22-1P
MIL Spec Connector - MIL-DTL 5015, I MS3102E22-1P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 22, 2 Position, Box; Military Specification Amphenol Industrial - 91C4224 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 2 Position, Box; Military Specification Amphenol Industrial
91C4224
Circular Connector, Receptacle, Size 22, 2 Position, Box; Military Specification Amphenol Industrial 91C4224
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 2 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 2 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102E22-1P 339-MS3102E22-1P-ND MS3102E22-1P 91C4224
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 22, 2 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details