CONNECTOR
ER 19C 19#16 SKT RECP BOX
MIL-5015 MS/AC THREADED
ER 19C 19#16 SKT RECP BOX
19 Position Circular Connector Receptacle, Female Sockets Solder Cup
Amphenol Industrial MS3102E22-14S
CIRCULAR CONN, RCPT, 22-14, BOX MOUNT; Military Specification:MIL-DT
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 19, Socket, Solder, Panel Mount RoHS Compliant: No
Box Mounting Receptacles, Amphenol® MIL-DTL-5015 and MIL-5015 Type Standard Cylindrical Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
MS Class F connectors satisfy all the performance requirements of MIL-DTL-5015. Class E, environmental is also produced, but is no longer listed on the qualified products listing (QPL). These connectors are recommended for conditions where vibration, mois
| Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3102E22-14S | MS3102E22-14S | Amphenol MS3102E22-14S | 339-MS3102E22-14S-ND | 2005385 | 09H1698 | 25K7238 | 70009951 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Mil Spec Circular Connectors | Circular Conn, Rcpt, 22-14, Box Mount; Military Specification Amphenol Industrial | Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 19, Socket, Solder, Panel Mount Rohs Compliant Amphenol Industrial | CONNECTOR,MILSPEC BOX RECEPTACLE,CLASS E,SIZE 22,19 #16 SOLDER SOCKET CONTACT | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Military Connector | ||
| Gender | Female / Jack | Male / Plug; Female / Jack | ||||||
| Mounting | Panel Mount | Box mount | Flanged | |||||
| Geometry | Straight; Straight | Straight | ||||||
| Coupling | Bayonet | Threaded | Threaded |