5015 E Solder Box Mt. Recp. Pin Contacts
CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
4 Position Circular Connector Receptacle, Male Pins Solder Cup
ER 4C 4#12 PIN RECP BOX
connector,metal circ,box mount recept,class e,size 20,4 #12 solder pin cont,oliv
CIRCULAR CONN, RCPT, 20-4, BOX MOUNT; Military Specification:MIL-DT
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | PEI-Genesis | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3102E20-4P | MS3102E20-4P | 339-MS3102E20-4P-ND | Amphenol MS3102E20-4P | 70010327 | 76J2214 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | connector,metal circ,box mount recept,class e,size 20,4 #12 solder pin cont,oliv | Circular Conn, Rcpt, 20-4, Box Mount; Military Specification Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | Flanged | ||||
| Gender | Female / Jack | |||||
| Geometry | Straight | |||||
| Termination | Solder |