17 Position Circular Connector Receptacle, Female Sockets Solder Cup
CONNECTOR
ER 17C 17#16 SKT RECP BOX
MIL-5015 MS/AC THREADED
ER 17C 17#16 SKT RECP BOX
Solder Contact, High-Grade Aluminum Alloy Shell, MS102E Box Mounted Receptacle Connectors
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 17 POSITION, BOX; Military Specification:MIL-DT
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-MS3102E20-29S-ND | MS3102E20-29S | MS3102E20-29S | Amphenol MS3102E20-29S | 70143553 | 76J2206 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | connector,metal circular,box mount recept,no bkshl,size 20,17#16 solder socket | Circular Connector, Receptacle, Size 20, 17 Position, Box; Military Specification Amphenol Industrial | ||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | Flanged | ||||
| Gender | Female / Jack | |||||
| Geometry | Straight | |||||
| Termination | Solder |