Amphenol Industrial Circular Connector Assemblies MS3102E20-27P

Description
14 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3102E20-27P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102E20-27P-ND
Circular Connector Assemblies 339-MS3102E20-27P-ND
14 Position Circular Connector Receptacle, Male Pins Solder Cup

14 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - Amphenol MS3102E20-27P - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 PIN RECP BOX

ER 14C 14#16 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E20-27P
MIL Spec Connector - MIL-DTL 5015, I MS3102E20-27P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
ER 14C 14#16 PIN RECP BOX

ER 14C 14#16 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E20-27P
MIL Spec Connector - MIL-DTL 5015, I MS3102E20-27P
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
connector,metal circular,box mount recept,no bkshl,size 20,14#16 solder pin cont - 70143550 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,box mount recept,no bkshl,size 20,14#16 solder pin cont
70143550
connector,metal circular,box mount recept,no bkshl,size 20,14#16 solder pin cont 70143550
Solder Contact, High-Grade Aluminum Alloy Shell, MS102E Box Mounted Receptacle Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Not threaded for a strain relief cable clamp. Applications include military ground support equipment, ordnance and shipboard installations.

Solder Contact, High-Grade Aluminum Alloy Shell, MS102E Box Mounted Receptacle Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
Applications include military ground support equipment, ordnance and shipboard installations.

Supplier's Site
Circular Connector, Receptacle, Size 20, 14 Position, Box; Military Specification Amphenol Industrial - 96J8141 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 14 Position, Box; Military Specification Amphenol Industrial
96J8141
Circular Connector, Receptacle, Size 20, 14 Position, Box; Military Specification Amphenol Industrial 96J8141
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Rcpt, 20-27, Box Mnt; Military Specification Amphenol Industrial - 34H5275 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-27, Box Mnt; Military Specification Amphenol Industrial
34H5275
Circular Connector, Rcpt, 20-27, Box Mnt; Military Specification Amphenol Industrial 34H5275
CIRCULAR CONNECTOR, RCPT, 20-27, BOX MNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-27, BOX MNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3102E20-27P-ND Amphenol MS3102E20-27P MS3102E20-27P MS3102E20-27P 70143550 96J8141 34H5275
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I connector,metal circular,box mount recept,no bkshl,size 20,14#16 solder pin cont Circular Connector, Receptacle, Size 20, 14 Position, Box; Military Specification Amphenol Industrial Circular Connector, Rcpt, 20-27, Box Mnt; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount Flanged
Gender Female / Jack
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823587-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Turret Connectors - 36-11322-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details