Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102E18-16S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3102E18-16S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E18-16S
MIL Spec Connector - MIL-DTL 5015, I MS3102E18-16S
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3102E18-16S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E18-16S
MIL Spec Connector - MIL-DTL 5015, I MS3102E18-16S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E18-16S
MIL Spec Connector - MIL-DTL 5015, I MS3102E18-16S
CONNECTOR

CONNECTOR

Buy Now
Circular Connectors - MS3102E18-16S - 1050473-MS3102E18-16S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3102E18-16S
1050473-MS3102E18-16S
Circular Connectors - MS3102E18-16S 1050473-MS3102E18-16S
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 1050473-MS3102E18-16 S Packaging: Bulk Number of Positions: 1 Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Voltage Rating: 3000VAC, 4200VDC Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 18-16 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 1050473-MS3102E18-16S
Packaging: Bulk
Number of Positions: 1
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Voltage Rating: 3000VAC, 4200VDC
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 18-16
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-MS3102E18-16S
Electronic Connector 436-MS3102E18-16S
MIL-DTL-5015 Receptacle, 1 Pos, Solder, Aluminum, Silver Product overview: MS3102E18-16S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3102E18-16S can be used for catalog matching and distributor lookup.

MIL-DTL-5015 Receptacle, 1 Pos, Solder, Aluminum, Silver Product overview: MS3102E18-16S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3102E18-16S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Receptacle, Size 18, 1 Position, Box; Military Specification Amphenol Industrial - 81K3483 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 1 Position, Box; Military Specification Amphenol Industrial
81K3483
Circular Connector, Receptacle, Size 18, 1 Position, Box; Military Specification Amphenol Industrial 81K3483
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 1 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 1 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102E18-16S 1050473-MS3102E18-16S 436-MS3102E18-16S 81K3483
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connectors - MS3102E18-16S Electronic Connector Circular Connector, Receptacle, Size 18, 1 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male Connector - SALE-8926 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details