5 Position Circular Connector Receptacle, Male Pins Solder Cup
ER 5C 5#12 PIN RECP BOX
MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
CONNECTOR
Connector
MS3102E Box Mounting Receptacles
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
It features threaded couplings and single key⁄keyway polarization, representing maximum simplicity in design. Applications include military ground support equipment, ordnance and shipboard installations.
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 5 POSITION, BOX; Military Specification:MIL-DT
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AMS3102E18-11P-ND | Amphenol MS3102E18-11P | MS3102E18-11P | MS3102E18-11P | 70009947 | 34H5267 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | CONNECTOR,MILSPEC BOX RECEPTACLE,CLASS E,SIZE 18,5 #12 SOLDER PIN CONTACT | Circular Connector, Receptacle, Size 18, 5 Position, Box; Military Specification Amphenol Industrial | ||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | Flanged | ||||
| Gender | Female / Jack | |||||
| Geometry | Straight | |||||
| Termination | Solder |