Amphenol Industrial MS3102E18-10P
4 Position Circular Connector Receptacle, Male Pins Solder Cup
5015 E Solder Box Mt. Recp. Pin Contacts
ER 4C 4#12 PIN RECP BOX
MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, BOX; Military Specification:MIL-DT
CONN 5015 CIRC PIN 4 POS SLDR ST BOX MNT ROHS COMPLIANT: NO
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2004708 | 339-MS3102E18-10P-ND | MS3102E18-10P | Amphenol MS3102E18-10P | MS3102E18-10P | 96J8108 | 81AC9345 | 70010045 |
| Product Name | Mil Spec Circular Connectors | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Receptacle, Size 18, 4 Position, Box; Military Specification Amphenol Industrial | Conn 5015 Circ Pin 4 Pos Sldr St Box Mnt Rohs Compliant Amphenol Industrial | connector,box receptacle,class e,size 18,4 #12 solder pin contact,olive drab | |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||||||
| Geometry | Straight; Straight | Straight | ||||||
| Coupling | Quick coupling threaded | Threaded | ||||||
| Voltage Rating | 700 volts | 500 to 700 volts |