ER 5C 5#16S PIN RECP BOX
CONNECTOR
ER 5C 5#16S PIN RECP BOX
5 Position Circular Connector Receptacle, Male Pins Solder Cup
MIL SPEC CIR CONN, RCPT, 16S-8, SOLDER; Military Specification:MIL-DT
MS3102E Box Mounting Receptacles
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
It features threaded couplings and single key⁄keyway polarization, representing maximum simplicity in design. Applications include military ground support equipment, ordnance and shipboard installations.
| PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3102E16S-8P | MS3102E16S-8P | MS3102E16S-8P | 339-MS3102E16S-8P-ND | 34H5265 | 70009945 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Mil Spec Cir Conn, Rcpt, 16S-8, Solder; Military Specification Amphenol Industrial | CONNECTOR,MILSPEC BOX RECEPTACLE,CLASS E,SIZE 16S,5 #16 SOLDER PIN CONTACT | ||
| Gender | Female / Jack | |||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||
| Mounting | Panel Mount | Flanged | ||||
| Coupling / Adapter | Coupling / Adapter | |||||
| Coupling | Threaded | Threaded |