CONNECTOR
MIL-5015 MS/AC THREADED
ER 7C 7#16S SKT RECP BOX
Amphenol Industrial MS3102E16S-1S
ER 7C 7#16S SKT RECP BOX
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16S, 7 POSITION, BOX; Military Specification:MIL-DT
Solder Contact, High-Grade Aluminum Alloy Shell, MS102E Box Mounted Receptacle Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
Applications include military ground support equipment, ordnance and shipboard installations.
| Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | PEI-Genesis | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3102E16S-1S | MS3102E16S-1S | 2004703 | Amphenol MS3102E16S-1S | 339-MS3102E16S-1S-ND | 88H4100 | 70143509 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Mil Spec Circular Connectors | Circular Connector Assemblies | Circular Connector, Receptacle, Size 16S, 7 Position, Box; Military Specification Amphenol Industrial | connector,metal circ,box mount recept,no bkshl,size 16s,7 #16 solder socket cont | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||||
| Geometry | Straight; Straight | Straight | |||||
| Coupling | Quick coupling threaded | Threaded | |||||
| Voltage Rating | 700 volts | 500 to 700 volts |