3 Position Circular Connector Receptacle, Female Sockets Solder Cup
ER 3C 3#12 SKT RECP BOX
MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
CONNECTOR
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 3 POSITION, BOX; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-MS3102E16-10S-ND | Amphenol MS3102E16-10S | MS3102E16-10S | 70010032 | 96J8092 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | connector,box receptacle,class e,size 16,3 #12 solder socket cont,olive drab | Circular Connector, Receptacle, Size 16, 3 Position, Box; Military Specification Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | Flanged | |||
| Gender | Female / Jack | ||||
| Geometry | Straight | ||||
| Termination | Solder |