Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102E16-10P

Description
ER 3C 3#12 PIN RECP BOX
Request a Quote Datasheet
Description
ER 3C 3#12 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102E16-10P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#12 PIN RECP BOX

ER 3C 3#12 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E16-10P
MIL Spec Connector - MIL-DTL 5015, I MS3102E16-10P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E16-10P
MIL Spec Connector - MIL-DTL 5015, I MS3102E16-10P
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E16-10P
MIL Spec Connector - MIL-DTL 5015, I MS3102E16-10P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E16-10P
MIL Spec Connector - MIL-DTL 5015, I MS3102E16-10P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-MS3102E16-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102E16-10P-ND
Circular Connector Assemblies 339-MS3102E16-10P-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
connector,metal circ,box mount recept,no bkshl,size 16,3 #12 solder pin contact - 70143503 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box mount recept,no bkshl,size 16,3 #12 solder pin contact
70143503
connector,metal circ,box mount recept,no bkshl,size 16,3 #12 solder pin contact 70143503
Solder Contact, High-Grade Aluminum Alloy Shell, MS102E Box Mounted Receptacle Connectors Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Not threaded for a strain relief cable clamp. Applications include military ground support equipment, ordnance and shipboard installations.

Solder Contact, High-Grade Aluminum Alloy Shell, MS102E Box Mounted Receptacle Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
Applications include military ground support equipment, ordnance and shipboard installations.

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102E16-10P MS3102E16-10P 339-MS3102E16-10P-ND 70143503
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies connector,metal circ,box mount recept,no bkshl,size 16,3 #12 solder pin contact
Gender Female / Jack
Connector Type Military Connector Circular / Cylindrical Connectors Military Connector
Mounting Panel Mount Flanged
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - KFMY - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2951-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details