Solder Box Mtg Recept, OD
CONNECTOR
ER 3C 3#16S SKT RECP
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
ER 3C 3#16S SKT RECP
CIRCULAR CONNECTOR, RCPT, 3POS, 14S-1; Military Specification:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature.
Not threaded for a strain relief cable clamp.
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | PEI-Genesis | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3102E14S-1S | MS3102E14S-1S | MS3102E14S-1S | 339-MS3102E14S-1S-ND | Amphenol MS3102E14S-1S | 34H5260 | 70010027 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Circular Connector, Rcpt, 3Pos, 14S-1; Military Specification Amphenol Industrial | connector,box receptacle,class e,size 14s,3 #16 solder socket contact,olive drab | ||
| Gender | Female / Jack | Female / Jack | |||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | |||
| Mounting | Panel Mount | Flanged | |||||
| Coupling / Adapter | Coupling / Adapter | ||||||
| Coupling | Threaded | Threaded |