Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102E10S-2P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E10S-2P
MIL Spec Connector - MIL-DTL 5015, I MS3102E10S-2P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102E10S-2P
MIL Spec Connector - MIL-DTL 5015, I MS3102E10S-2P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 10S, 1 Position, Box; Military Specification Amphenol Industrial - 70H0450 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10S, 1 Position, Box; Military Specification Amphenol Industrial
70H0450
Circular Connector, Receptacle, Size 10S, 1 Position, Box; Military Specification Amphenol Industrial 70H0450
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10S, 1 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10S, 1 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3102E10S-2P 70H0450
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 10S, 1 Position, Box; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAH07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 100 volts
Current Rating 3.0 amps
View Details
4 suppliers
Din Rail, Channel - 2946-2002-2662-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers