Amphenol Industrial Circular Connector, Receptacle, Size 28, 12 Position, Box; Military Specification Amphenol Industrial MS3102C28-18P

Description
ER 12C 12#16 PIN RECP BOX
Request a Quote
Description
ER 12C 12#16 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102C28-18P - PEI-Genesis
Philadelphia, PA, United States
ER 12C 12#16 PIN RECP BOX

ER 12C 12#16 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 28, 12 Position, Box; Military Specification Amphenol Industrial - 86H2836 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 12 Position, Box; Military Specification Amphenol Industrial
86H2836
Circular Connector, Receptacle, Size 28, 12 Position, Box; Military Specification Amphenol Industrial 86H2836
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 12 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 12 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102C28-18P 86H2836
Product Name Circular Connector, Receptacle, Size 28, 12 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-2039-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers