Amphenol Corporation Circular Connectors - MS3102C20-8P MS3102C20-8P

Description
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 770865-MS3102C20-8P Series: MIL-5015 Type Packaging: Bulk Number of Positions: 6 Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 20-8 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Voltage Rating DC: 200VAC, 250VDC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 770865-MS3102C20-8P Series: MIL-5015 Type Packaging: Bulk Number of Positions: 6 Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 20-8 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Voltage Rating DC: 200VAC, 250VDC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - MS3102C20-8P - 770865-MS3102C20-8P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3102C20-8P
770865-MS3102C20-8P
Circular Connectors - MS3102C20-8P 770865-MS3102C20-8P
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 770865-MS3102C20-8P Series: MIL-5015 Type Packaging: Bulk Number of Positions: 6 Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 20-8 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Voltage Rating DC: 200VAC, 250VDC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 770865-MS3102C20-8P
Series: MIL-5015 Type
Packaging: Bulk
Number of Positions: 6
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 20-8
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Voltage Rating DC: 200VAC, 250VDC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
MIL Spec Connector - MIL-DTL 5015, I - MS3102C20-8P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102C20-8P
MIL Spec Connector - MIL-DTL 5015, I MS3102C20-8P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102C20-8P
MIL Spec Connector - MIL-DTL 5015, I MS3102C20-8P
CONNECTOR

CONNECTOR

Buy Now
Singapore, Singapore
Electronic Connector
436-MS3102C20-8P
Electronic Connector 436-MS3102C20-8P
RECEPT Product overview: MS3102C20-8P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3102C20-8P can be used for catalog matching and distributor lookup.

RECEPT Product overview: MS3102C20-8P from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3102C20-8P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770865-MS3102C20-8P MS3102C20-8P 436-MS3102C20-8P
Product Name Circular Connectors - MS3102C20-8P MIL Spec Connector - MIL-DTL 5015, I Electronic Connector
Connector Type Circular / Cylindrical Connectors Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - 1920-1331-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers