Amphenol Industrial Circular Connector, Receptacle, Size 40, 47 Position, Box; Military Specification Amphenol Industrial MS3102A40-9P-RES

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 47 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 47 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 40, 47 Position, Box; Military Specification Amphenol Industrial - 96J8030 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 40, 47 Position, Box; Military Specification Amphenol Industrial
96J8030
Circular Connector, Receptacle, Size 40, 47 Position, Box; Military Specification Amphenol Industrial 96J8030
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 47 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 40, 47 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J8030
Product Name Circular Connector, Receptacle, Size 40, 47 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details