The Circular Connector, Receptacle, Size 36, 31 Position, Box, part number 96J8028, is designed to meet military specifications under MIL-DTL-5015. This connector features a box mount receptacle style and accommodates 31 solder pin contacts. It is suitable for applications requiring robust and reliable connections in demanding environments. The product is not RoHS compliant, which may be a consideration for projects adhering to environmental regulations. This connector is part of a broader range of Amphenol connectors, known for their durability and performance in various industrial applications.
CONNECTOR
CONNECTOR
ER 31C 14#16,14#12,2#8,1#4 P R
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 31 POSITION, BOX; Military Specification:MIL-DT
CON CIRC BOXM RECP 31CT PIN ROHS COMPLIANT: NO
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3102A36-9P | Amphenol MS3102A36-9P | 96J8028 | 75X2357 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Receptacle, Size 36, 31 Position, Box; Military Specification Amphenol Industrial | Con Circ Boxm Recp 31Ct Pin Rohs Compliant Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector |