Amphenol Industrial Circular Connector, Receptacle, Size 36, 6 Position, Box; Military Specification Amphenol Industrial MS3102A36-3P-RES

Description
ER 6C 3#12 3#0 PIN RECP BOX
Request a Quote
Description
ER 6C 3#12 3#0 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102A36-3P-RES - PEI-Genesis
Philadelphia, PA, United States
ER 6C 3#12 3#0 PIN RECP BOX

ER 6C 3#12 3#0 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 36, 6 Position, Box; Military Specification Amphenol Industrial - 96J8020 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 6 Position, Box; Military Specification Amphenol Industrial
96J8020
Circular Connector, Receptacle, Size 36, 6 Position, Box; Military Specification Amphenol Industrial 96J8020
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 6 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 6 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102A36-3P-RES 96J8020
Product Name Circular Connector, Receptacle, Size 36, 6 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details