Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3102A32-6PW

Description
5015 Solder Box Mt. Recp. Pin Contacts
Request a Quote
Description
5015 Solder Box Mt. Recp. Pin Contacts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3102A32-6PW - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3102A32-6PW
Connectors Mil-Qualified, Circular Body, All MS3102A32-6PW
5015 Solder Box Mt. Recp. Pin Contacts

5015 Solder Box Mt. Recp. Pin Contacts

Buy Now
Circular Connector, Receptacle, Size 32, 23 Position, Box; Military Specification Amphenol Industrial - 96J7996 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 23 Position, Box; Military Specification Amphenol Industrial
96J7996
Circular Connector, Receptacle, Size 32, 23 Position, Box; Military Specification Amphenol Industrial 96J7996
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 23 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 23 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3102A32-6PW 96J7996
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector, Receptacle, Size 32, 23 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190319 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCN-FHCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details