Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3102A28-8S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A28-8S
MIL Spec Connector - MIL-DTL 5015, I MS3102A28-8S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A28-8S
MIL Spec Connector - MIL-DTL 5015, I MS3102A28-8S
CONNECTOR

CONNECTOR

Buy Now
Circular Connectors - MS3102A28-8S - 136190-MS3102A28-8S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3102A28-8S
136190-MS3102A28-8S
Circular Connectors - MS3102A28-8S 136190-MS3102A28-8S
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 136190-MS3102A28-8S Packaging: Bulk Number of Positions: 12 Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Contact Finish: Silver Orientation: N (Normal) Mounting: Panel Mount, Flange Shell Size - Insert: 28-8 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 136190-MS3102A28-8S
Packaging: Bulk
Number of Positions: 12
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Contact Finish: Silver
Orientation: N (Normal)
Mounting: Panel Mount, Flange
Shell Size - Insert: 28-8
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-MS3102A28-8S
Electronic Connector 436-MS3102A28-8S
MIL-DTL-5015 Receptacle, 12 Pos, Female, Solder, Al Shell Product overview: MS3102A28-8S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3102A28-8S can be used for catalog matching and distributor lookup.

MIL-DTL-5015 Receptacle, 12 Pos, Female, Solder, Al Shell Product overview: MS3102A28-8S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3102A28-8S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Con Circ Boxm Recp 12Ct Soc Rohs Compliant Amphenol Industrial - 75X2329 - Newark, An Avnet Company
Chicago, IL, United States
Con Circ Boxm Recp 12Ct Soc Rohs Compliant Amphenol Industrial
75X2329
Con Circ Boxm Recp 12Ct Soc Rohs Compliant Amphenol Industrial 75X2329
CON CIRC BOXM RECP 12CT SOC ROHS COMPLIANT: NO

CON CIRC BOXM RECP 12CT SOC ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102A28-8S 136190-MS3102A28-8S 436-MS3102A28-8S 75X2329
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connectors - MS3102A28-8S Electronic Connector Con Circ Boxm Recp 12Ct Soc Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 3246451 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details