Amphenol Industrial Circular Connector, Receptacle, Size 28, 6 Position, Box; Military Specification Amphenol Industrial MS3102A28-22P-RES

Description
ER 6C 3#16 3#4 PIN RECP BOX
Request a Quote
Description
ER 6C 3#16 3#4 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102A28-22P-RES - PEI-Genesis
Philadelphia, PA, United States
ER 6C 3#16 3#4 PIN RECP BOX

ER 6C 3#16 3#4 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 28, 6 Position, Box; Military Specification Amphenol Industrial - 96J7969 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 6 Position, Box; Military Specification Amphenol Industrial
96J7969
Circular Connector, Receptacle, Size 28, 6 Position, Box; Military Specification Amphenol Industrial 96J7969
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 6 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 6 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102A28-22P-RES 96J7969
Product Name Circular Connector, Receptacle, Size 28, 6 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details