Amphenol Industrial Circular Connector, Receptacle, Size 28, 22 Position, Box; Military Specification Amphenol Industrial MS3102A28-11P-639

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 22 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 22 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 28, 22 Position, Box; Military Specification Amphenol Industrial - 96J7915 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 22 Position, Box; Military Specification Amphenol Industrial
96J7915
Circular Connector, Receptacle, Size 28, 22 Position, Box; Military Specification Amphenol Industrial 96J7915
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 22 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 22 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J7915
Product Name Circular Connector, Receptacle, Size 28, 22 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data