Amphenol Industrial Circular Connector, Receptacle, Size 22, 4 Position, Box; Military Specification Amphenol Industrial MS3102A22-22P-RES

Description
ER 4C 4#8 PIN RECP BOX
Request a Quote
Description
ER 4C 4#8 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ER 4C 4#8 PIN RECP BOX

ER 4C 4#8 PIN RECP BOX

Buy Now
 - Amphenol MS3102A22-22P-RES - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 PIN RECP BOX

ER 4C 4#8 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 22, 4 Position, Box; Military Specification Amphenol Industrial - 96J7844 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 4 Position, Box; Military Specification Amphenol Industrial
96J7844
Circular Connector, Receptacle, Size 22, 4 Position, Box; Military Specification Amphenol Industrial 96J7844
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 4 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 4 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102A22-22P-RES Amphenol MS3102A22-22P-RES 96J7844
Product Name Circular Connector, Receptacle, Size 22, 4 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details